RS-5 200 1% E73 e3
200 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 200ohm 1% 5W SILICONE WW
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS005200R0FE73 | RS005200R0FE73-ND | RS005200R0FE73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 200 OHM 1% 5W SILICONE WW |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 200 ohms | 200 ohms | 200 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |