RS-5 100 1% E12 e3
RS-5 100 1% E12 E3
Wirewound ResistorSeries:RS; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T...
Wirewound Resistors - Through Hole 5watts 100ohms 1% Product overview: RS005100R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005100R0FE12 can be used for catalog matching and distributor lookup.
WIREWOUND RESISTOR, 100 OHM, 6.5W, 1% ROHS COMPLIANT: YES
WIREWOUND,100 OHM,1%,5W,20PPM,AXL,
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RS005100R0FE12 | 541-RS005100R0FE12-ND | RS005100R0FE12 | 53-RS005100R0FE12 | 45AJ7440 | 70205001 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Wirewound ResistorSeries:RS; Resistance:100ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T... | Through-Hole Resistor | Wirewound Resistor, 100 Ohm, 6.5W, 1% Rohs Compliant Vishay | WIREWOUND,100 OHM,1%,5W,20PPM,AXL,THRU-HOLE,BULK |
| Category / Application | Industrial | General Use | General Use | |||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor |