Vishay Precision Group Wirewound ResistorSeries:RS; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T... RS005200R0FE12

Description
Wirewound ResistorSeries:RS; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T...
Request a Quote Datasheet
Description
Wirewound ResistorSeries:RS; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:RS; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T... - RS005200R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T...
RS005200R0FE12
Wirewound ResistorSeries:RS; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T... RS005200R0FE12
Wirewound ResistorSeries:RS; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T...

Wirewound ResistorSeries:RS; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T...

Supplier's Site
Wirewound Resistors - 3110-RS005200R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005200R0FE12
Wirewound Resistors 3110-RS005200R0FE12
RS-5 200 1% E12 e3

RS-5 200 1% E12 e3

Supplier's Site Datasheet
Through-Hole 5 W 200 ohm Resistor - 53-RS005200R0FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5 W 200 ohm Resistor
53-RS005200R0FE12
Through-Hole 5 W 200 ohm Resistor 53-RS005200R0FE12
RESISTOR, WIRE WOUND, 5 W, 1 %, 20 ppm, 200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: RS005200R0FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5 W, 200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5 W, 200 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005200R0FE12 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 5 W, 1 %, 20 ppm, 200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: RS005200R0FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5 W, 200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5 W, 200 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005200R0FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 8506597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8506597
Through Hole Resistors 8506597
Vishay RS005200R0FE12 Resistor

Vishay RS005200R0FE12 Resistor

Supplier's Site
Through Hole Resistors - 541-RS005200R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS005200R0FE12-ND
Through Hole Resistors 541-RS005200R0FE12-ND
200 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

200 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 200 Ohm, 6.5W, 1%; Resistance Vishay - 41K9204 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 6.5W, 1%; Resistance Vishay
41K9204
Wirewound Resistor, 200 Ohm, 6.5W, 1%; Resistance Vishay 41K9204
WIREWOUND RESISTOR, 200 OHM, 6.5W, 1%; Resistance:200ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 200 OHM, 6.5W, 1%; Resistance:200ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:7.92mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number RS005200R0FE12 3110-RS005200R0FE12 53-RS005200R0FE12 8506597 541-RS005200R0FE12-ND 41K9204
Product Name Wirewound ResistorSeries:RS; Resistance:200ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T... Wirewound Resistors Through-Hole 5 W 200 ohm Resistor Through Hole Resistors Through Hole Resistors Wirewound Resistor, 200 Ohm, 6.5W, 1%; Resistance Vishay
Technology / Construction Wirewound Wire wound Wirewound Ceramic Composition; Wirewound
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 6.5 watts 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details