RS-5 680 1% E73 e3
RES 680ohm 1% 5W SILICONE WW
680 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
680 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS005680R0FE73 | RS005680R0FE73 | RSC-680RCT-ND |
| Product Name | Wirewound Resistors | RES 680 OHM 1% 5W SILICONE WW | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 680 ohms | 680 ohms | 680 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts |