1 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 1 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS0051R000FS73 | RSC-1.0TR-ND | RS0051R000FS73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 1 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | General Use | |
| Resistance Range | 1 ohms | 1 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound |