Vishay Precision Group Wirewound Resistor; Resistance:20ohm; Terminal Type:Axial LeadedLeaded Process Compatible:Yes; MIL... RS00520R00FE12

Description
Wirewound Resistor; Resistance:20ohm; Terminal Type:Axial LeadedLeaded Process Compatible:Yes; MIL...
Request a Quote Datasheet
Description
Wirewound Resistor; Resistance:20ohm; Terminal Type:Axial LeadedLeaded Process Compatible:Yes; MIL...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor; Resistance:20ohm; Terminal Type:Axial LeadedLeaded Process Compatible:Yes; MIL... - RS00520R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistor; Resistance:20ohm; Terminal Type:Axial LeadedLeaded Process Compatible:Yes; MIL...
RS00520R00FE12
Wirewound Resistor; Resistance:20ohm; Terminal Type:Axial LeadedLeaded Process Compatible:Yes; MIL... RS00520R00FE12
Wirewound Resistor; Resistance:20ohm; Terminal Type:Axial LeadedLeaded Process Compatible:Yes; MIL...

Wirewound Resistor; Resistance:20ohm; Terminal Type:Axial LeadedLeaded Process Compatible:Yes; MIL...

Supplier's Site
Through-Hole 5 W 20 ohm Resistor - 53-RS00520R00FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5 W 20 ohm Resistor
53-RS00520R00FE12
Through-Hole 5 W 20 ohm Resistor 53-RS00520R00FE12
RESISTOR, WIRE WOUND, 5 W, 1 %, 20 ppm, 20 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: RS00520R00FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5 W, 20 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5 W, 20 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00520R00FE12 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 5 W, 1 %, 20 ppm, 20 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: RS00520R00FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5 W, 20 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5 W, 20 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00520R00FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RS00520R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00520R00FE12
Wirewound Resistors 3110-RS00520R00FE12
RS-5 20 1% E12 e3

RS-5 20 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS00520R00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS00520R00FE12-ND
Through Hole Resistors 541-RS00520R00FE12-ND
20 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

20 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 8506600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8506600
Through Hole Resistors 8506600
Vishay RS00520R00FE12 Resistor

Vishay RS00520R00FE12 Resistor

Supplier's Site
Wirewound Resistor, 20 Ohm, 5W, 1%; Resistance Vishay - 41K9203 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 5W, 1%; Resistance Vishay
41K9203
Wirewound Resistor, 20 Ohm, 5W, 1%; Resistance Vishay 41K9203
WIREWOUND RESISTOR, 20 OHM, 5W, 1%; Resistance:20ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 5W, 1%; Resistance:20ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RS00520R00FE12 53-RS00520R00FE12 3110-RS00520R00FE12 541-RS00520R00FE12-ND 8506600 41K9203
Product Name Wirewound Resistor; Resistance:20ohm; Terminal Type:Axial LeadedLeaded Process Compatible:Yes; MIL... Through-Hole 5 W 20 ohm Resistor Wirewound Resistors Through Hole Resistors Through Hole Resistors Wirewound Resistor, 20 Ohm, 5W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Category / Application Industrial General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623773-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details