Vishay Precision Group Through Hole Resistors RS00539K00FE73

Description
39 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
39 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSC-39KRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-39KRCT-ND
Through Hole Resistors RSC-39KRCT-ND
39 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

39 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSC-39KRTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-39KRTR-ND
Through Hole Resistors RSC-39KRTR-ND
39 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

39 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 39K OHM 1% 5W SILICONE WW - RS00539K00FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1% 5W SILICONE WW
RS00539K00FE73
RES 39K OHM 1% 5W SILICONE WW RS00539K00FE73
RES 39Kohm 1% 5W SILICONE WW

RES 39Kohm 1% 5W SILICONE WW

Supplier's Site
Resistor - 31361648 - Radwell International
Willingboro, NJ, United States
Resistor
31361648
Resistor 31361648
RESISTOR, AXIAL, 39 KOHM, 5 WATT, 1% TOLERANCE, WIREWOUND, 7.9 MM X 25.4 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 39 KOHM, 5 WATT, 1% TOLERANCE, WIREWOUND, 7.9 MM X 25.4 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 39Kohm, 5W, ±1%; Resistance Vishay - 83K9665 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 39Kohm, 5W, ±1%; Resistance Vishay
83K9665
Wirewound Resistor, 39Kohm, 5W, ±1%; Resistance Vishay 83K9665
WIREWOUND RESISTOR, 39KOHM, 5W, ±1%; Resistance:39kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 39KOHM, 5W, ±1%; Resistance:39kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:7.92mmRoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 39Kohm, 5W, 1%, Full Reel; Resistance Vishay - 83R8793 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 39Kohm, 5W, 1%, Full Reel; Resistance Vishay
83R8793
Wirewound Resistor, 39Kohm, 5W, 1%, Full Reel; Resistance Vishay 83R8793
WIREWOUND RESISTOR, 39KOHM, 5W, 1%, FULL REEL; Resistance:39kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 39KOHM, 5W, 1%, FULL REEL; Resistance:39kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RSC-39KRCT-ND RS00539K00FE73 31361648 83K9665 83R8793
Product Name Through Hole Resistors RES 39K OHM 1% 5W SILICONE WW Resistor Wirewound Resistor, 39Kohm, 5W, ±1%; Resistance Vishay Wirewound Resistor, 39Kohm, 5W, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details