300 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
300 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 300 Ohm 1% 5W ±20ppm/°C Silicone AXL T/R Product overview: RS005300R0FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005300R0FE73 can be used for catalog matching and distributor lookup.
RES 300ohm 5W 1% WW AXIAL
RS-5 300 1% E73 e3
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | RSC-300RCT-ND | 53-RS005300R0FE73 | RS005300R0FE73 | 3110-RS005300R0FE73 |
| Product Name | Through Hole Resistors | 300 Ohm 5W Resistor | RES 300 OHM 5W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 300 ohms | 300 ohms | 300 ohms | 300 ohms |