Wirewound Resistors - Through Hole 5watts 150ohms 1% Product overview: RS005150R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005150R0FE12 can be used for catalog matching and distributor lookup.
RS-5 150 1% E12 E3
Wirewound ResistorSeries:RS; Resistance:150ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T...
RS-5 150 1% E12 e3
WIREWOUND,150 OHM,1%,5W,20PPM,AXL,
WIREWOUND RESISTOR, 150 OHM, 6.5W, 1%; Resistance:150ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:7.92mmRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 53-RS005150R0FE12 | 541-RS005150R0FE12-ND | RS005150R0FE12 | 3110-RS005150R0FE12 | 70205003 | 41K9201 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Wirewound ResistorSeries:RS; Resistance:150ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T... | Wirewound Resistors | WIREWOUND,150 OHM,1%,5W,20PPM,AXL,THRU-HOLE,BULK | Wirewound Resistor, 150 Ohm, 6.5W, 1%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | Ceramic Composition; Wirewound | |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | 150 ohms | 150 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | ||||
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 250 C (-85 to 482 F) |