Vishay Intertechnology, Inc. Through Hole Resistors RS00556R00FE73

Description
56 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
56 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RS00556R00FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS00556R00FE73-ND
Through Hole Resistors RS00556R00FE73-ND
56 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

56 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 56 OHM 1% 5W SILICONE WW - RS00556R00FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1% 5W SILICONE WW
RS00556R00FE73
RES 56 OHM 1% 5W SILICONE WW RS00556R00FE73
RES 56ohm 1% 5W SILICONE WW

RES 56ohm 1% 5W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS00556R00FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00556R00FE73
Wirewound Resistors 3110-RS00556R00FE73
RS-5 56 1% E73 e3

RS-5 56 1% E73 e3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS00556R00FE73-ND RS00556R00FE73 3110-RS00556R00FE73
Product Name Through Hole Resistors RES 56 OHM 1% 5W SILICONE WW Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details