Vishay Intertechnology, Inc. Res Wirewound 2.4K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS0052K400FB12

Description
Res Wirewound 2.4K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.4K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.4K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - RS0052K400FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
RS0052K400FB12
Res Wirewound 2.4K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk RS0052K400FB12
Res Wirewound 2.4K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.4K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through-Hole Resistor - 53-RS0052K400FB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS0052K400FB12
Through-Hole Resistor 53-RS0052K400FB12
Wirewound Resistors - Through Hole 5watts 2.4Kohms 1% Product overview: RS0052K400FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0052K400FB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 2.4Kohms 1% Product overview: RS0052K400FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0052K400FB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RS0052K400FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0052K400FB12
Wirewound Resistors 3110-RS0052K400FB12
RS-5 2.4K 1% B12

RS-5 2.4K 1% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RS0052K400FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS0052K400FB12-ND
Through Hole Resistors 541-RS0052K400FB12-ND
RS-5 2.4K 1% B12

RS-5 2.4K 1% B12

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RS0052K400FB12 53-RS0052K400FB12 3110-RS0052K400FB12 541-RS0052K400FB12-ND
Product Name Res Wirewound 2.4K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk Through-Hole Resistor Wirewound Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C712RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details