Vishay Intertechnology, Inc. RES 30 OHM 1% 5W SILICONE WW RS00530R00FE73

Description
RES 30ohm 1% 5W SILICONE WW
Request a Quote Datasheet
Description
RES 30ohm 1% 5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 1% 5W SILICONE WW - RS00530R00FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1% 5W SILICONE WW
RS00530R00FE73
RES 30 OHM 1% 5W SILICONE WW RS00530R00FE73
RES 30ohm 1% 5W SILICONE WW

RES 30ohm 1% 5W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS00530R00FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00530R00FE73
Wirewound Resistors 3110-RS00530R00FE73
RS-5 30 1% E73 e3

RS-5 30 1% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - RS00530R00FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS00530R00FE73-ND
Through Hole Resistors RS00530R00FE73-ND
30 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

30 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS00530R00FE73 3110-RS00530R00FE73 RS00530R00FE73-ND
Product Name RES 30 OHM 1% 5W SILICONE WW Wirewound Resistors Through Hole Resistors
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details