1.2 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 1.2Kohm 1% 5W SILICONE WW
RS-5 1.2K 1% E73 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS0051K200FE73-ND | RS0051K200FE73 | 3110-RS0051K200FE73 |
| Product Name | Through Hole Resistors | RES 1.2K OHM 1% 5W SILICONE WW | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |