Wirewound Resistors - Through Hole 5watts 19ohms 1% Product overview: RS00519R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00519R00FE12 can be used for catalog matching and distributor lookup.
RS-5 19 1% E12 e3
Wirewound Resistors - Through Hole 5watts 19ohms 1% Learn More
WIREWOUND RESISTOR, THROUGH HOLE, 5WATTS, 19OHMS, 1%. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-RS00519R00FE12 | 3110-RS00519R00FE12 | 541-RS00519R00FE12-ND | RS00519R00FE12 | 124626088 |
| Product Name | Through-Hole Resistor | Wirewound Resistors | Through Hole Resistors | Wirewound Resistors - | Resistor |
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Resistance Range | 19 ohms | 19 ohms | 19 ohms | 19 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | |||
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 250 C (-85 to 482 F) |