RS-5 50 1% E12 e3
Wirewound ResistorSeries:RS; Resistance:50ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Te...
Wirewound Resistors - Through Hole 5watts 50ohms 1% Product overview: RS00550R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00550R00FE12 can be used for catalog matching and distributor lookup.
WIREWOUND RESISTOR, 50 OHM, 6.5W, 1%; Resistance:50ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes
WIREWOUND, 50 OHM,1%,5W,50PPM,AXL,
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RS00550R00FE12 | 541-RS00550R00FE12-ND | RS00550R00FE12 | 53-RS00550R00FE12 | 41K9210 | 70205010 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Wirewound ResistorSeries:RS; Resistance:50ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Te... | Through-Hole Resistor | Wirewound Resistor, 50 Ohm, 6.5W, 1%; Resistance Vishay | WIREWOUND, 50 OHM,1%,5W,50PPM,AXL,THRU-HOLE,BULK |
| Category / Application | Industrial | General Use | Precision Resistor | General Use | ||
| Standards and Certifications | RoHS | RoHS | ||||
| Resistance Range | 50 ohms | 50 ohms | 50 ohms | 50 ohms | 50 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |