RESISTOR, WIRE WOUND, 5 W, 1 %, 20 ppm, 10 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: RS00510R00FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5 W, 10 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5 W, 10 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00510R00FE12 can be used for catalog matching and distributor lookup.
10 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-5 10 1% E12 e3
Wirewound Resistor; Resistance:10ohm; Terminal Type:Axial LeadedLeaded Process Compatible:Yes; MIL...
Resistor;Wirewound;R
WIREWOUND RESISTOR, 10 OHM, 5W, 1%; Resistance:10ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-RS00510R00FE12 | 541-RS00510R00FE12-ND | 3110-RS00510R00FE12 | RS00510R00FE12 | 70201575 | 41K9197 |
| Product Name | Through-Hole 5 W 10 ohm Resistor | Through Hole Resistors | Wirewound Resistors | Wirewound Resistor; Resistance:10ohm; Terminal Type:Axial LeadedLeaded Process Compatible:Yes; MIL... | Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Military | Wirewound Resistor, 10 Ohm, 5W, 1%; Resistance Vishay |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | Industrial | General Use | Precision Resistor | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Ceramic Composition; Wirewound |