RS-5 1K 1% E73 e3
RES 1.0Kohm 1% 5W SILICONE WW
1 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS0051K000FE73 | RS0051K000FE73 | RS0051K000FE73-ND |
| Product Name | Wirewound Resistors | RES 1.0K OHM 1% 5W SILICONE WW | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 1000 ohms | 1000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts |