Vishay Precision Group Through Hole Resistors RS00510R00FB12

Description
RS-5 10 1% B12
Request a Quote Datasheet
Description
RS-5 10 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS00510R00FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS00510R00FB12-ND
Through Hole Resistors 541-RS00510R00FB12-ND
RS-5 10 1% B12

RS-5 10 1% B12

Buy Now Datasheet
Wirewound Resistors - 3110-RS00510R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00510R00FB12
Wirewound Resistors 3110-RS00510R00FB12
RS-5 10 1% B12

RS-5 10 1% B12

Supplier's Site Datasheet
Through-Hole Resistor - 53-RS00510R00FB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS00510R00FB12
Through-Hole Resistor 53-RS00510R00FB12
Wirewound Resistors - Through Hole 5watts 10ohms 1% Product overview: RS00510R00FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00510R00FB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 10ohms 1% Product overview: RS00510R00FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00510R00FB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 10 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole - RS00510R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole
RS00510R00FB12
Res Wirewound 10 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole RS00510R00FB12
Res Wirewound 10 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 10 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor - 21255587 - Radwell International
Willingboro, NJ, United States
Resistor
21255587
Resistor 21255587
RESISTOR, 10 OHM, 6.5W, 1%, WIREWOUND, AXIAL, 25.4MM X 7.9MM, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 10 OHM, 6.5W, 1%, WIREWOUND, AXIAL, 25.4MM X 7.9MM, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 10 Ohm, 6.5W, 1%; Resistance Vishay - 02F1361 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 6.5W, 1%; Resistance Vishay
02F1361
Wirewound Resistor, 10 Ohm, 6.5W, 1%; Resistance Vishay 02F1361
WIREWOUND RESISTOR, 10 OHM, 6.5W, 1%; Resistance:10ohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:7.92mmRoHS Compliant: No

WIREWOUND RESISTOR, 10 OHM, 6.5W, 1%; Resistance:10ohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:7.92mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Radwell International Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 541-RS00510R00FB12-ND 3110-RS00510R00FB12 53-RS00510R00FB12 RS00510R00FB12 21255587 02F1361
Product Name Through Hole Resistors Wirewound Resistors Through-Hole Resistor Res Wirewound 10 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Resistor Wirewound Resistor, 10 Ohm, 6.5W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1630024-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details