Vishay Intertechnology, Inc. Wirewound Resistors RS0054R000FE12

Description
RS-5 4 1% E12 e3
Request a Quote Datasheet
Description
RS-5 4 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0054R000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0054R000FE12
Wirewound Resistors 3110-RS0054R000FE12
RS-5 4 1% E12 e3

RS-5 4 1% E12 e3

Supplier's Site Datasheet
Through-Hole Resistor - 53-RS0054R000FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS0054R000FE12
Through-Hole Resistor 53-RS0054R000FE12
Wirewound Resistors - Through Hole 5watts 4ohms 1% Product overview: RS0054R000FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0054R000FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 4ohms 1% Product overview: RS0054R000FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0054R000FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors 4 OHM 1% 5W - RS0054R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 4 OHM 1% 5W
RS0054R000FE12
Wirewound Resistors 4 OHM 1% 5W RS0054R000FE12
Wirewound Resistors 4ohm 1% 5W

Wirewound Resistors 4ohm 1% 5W

Supplier's Site
Through Hole Resistors - 541-RS0054R000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS0054R000FE12-ND
Through Hole Resistors 541-RS0054R000FE12-ND
CAP

CAP

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS0054R000FE12 53-RS0054R000FE12 RS0054R000FE12 541-RS0054R000FE12-ND
Product Name Wirewound Resistors Through-Hole Resistor Wirewound Resistors 4 OHM 1% 5W Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 4 ohms 4 ohms 4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details