Vishay Precision Group Through Hole Resistors RS0051R000FE12

Description
Vishay RS0051R000FE12 Resistor
Request a Quote Datasheet
Description
Vishay RS0051R000FE12 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8506593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8506593
Through Hole Resistors 8506593
Vishay RS0051R000FE12 Resistor

Vishay RS0051R000FE12 Resistor

Supplier's Site
Wirewound ResistorSeries:RS; Resistance:1ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Tem... - RS0051R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:1ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Tem...
RS0051R000FE12
Wirewound ResistorSeries:RS; Resistance:1ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Tem... RS0051R000FE12
Wirewound ResistorSeries:RS; Resistance:1ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Tem...

Wirewound ResistorSeries:RS; Resistance:1ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Tem...

Supplier's Site
Through Hole Resistors - 541-RS0051R000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS0051R000FE12-ND
Through Hole Resistors 541-RS0051R000FE12-ND
1 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

1 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS0051R000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0051R000FE12
Wirewound Resistors 3110-RS0051R000FE12
RS-5 1 1% E12 e3

RS-5 1 1% E12 e3

Supplier's Site Datasheet
Through-Hole 5 W 1 ohm Resistor - 53-RS0051R000FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5 W 1 ohm Resistor
53-RS0051R000FE12
Through-Hole 5 W 1 ohm Resistor 53-RS0051R000FE12
RESISTOR, WIRE WOUND, 5 W, 1 %, 50 ppm, 1 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: RS0051R000FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5 W, 1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5 W, 1 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0051R000FE12 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 5 W, 1 %, 50 ppm, 1 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: RS0051R000FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5 W, 1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5 W, 1 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0051R000FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 1 Ohm, 6.5W, 1%; Resistance Vishay - 65K2649 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 6.5W, 1%; Resistance Vishay
65K2649
Wirewound Resistor, 1 Ohm, 6.5W, 1%; Resistance Vishay 65K2649
WIREWOUND RESISTOR, 1 OHM, 6.5W, 1%; Resistance:1ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 6.5W, 1%; Resistance:1ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 5W;Tol 1%;Axial;Silicone;Military - 70201574 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 5W;Tol 1%;Axial;Silicone;Military
70201574
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 5W;Tol 1%;Axial;Silicone;Military 70201574
Resistor;Wirewound;R es 1 Ohms;Pwr-Rtg 5W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 5W;Tol 1%;Axial;Silicone;Military

Supplier's Site

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 8506593 RS0051R000FE12 541-RS0051R000FE12-ND 3110-RS0051R000FE12 53-RS0051R000FE12 65K2649 70201574
Product Name Through Hole Resistors Wirewound ResistorSeries:RS; Resistance:1ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Tem... Through Hole Resistors Wirewound Resistors Through-Hole 5 W 1 ohm Resistor Wirewound Resistor, 1 Ohm, 6.5W, 1%; Resistance Vishay Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 5W;Tol 1%;Axial;Silicone;Military
Technology / Construction Wire wound Wirewound Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71K8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details