Vishay Intertechnology, Inc. Through Hole Resistors RS005400R0FS73

Description
400 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
400 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSC-400TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-400TR-ND
Through Hole Resistors RSC-400TR-ND
400 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

400 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS005400R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005400R0FS73
Wirewound Resistors 3110-RS005400R0FS73
RS-5 400 1% S73

RS-5 400 1% S73

Supplier's Site Datasheet
RES 400 OHM 1% 5W SILICONE WW - RS005400R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 1% 5W SILICONE WW
RS005400R0FS73
RES 400 OHM 1% 5W SILICONE WW RS005400R0FS73
RES 400ohm 1% 5W SILICONE WW

RES 400ohm 1% 5W SILICONE WW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RSC-400TR-ND 3110-RS005400R0FS73 RS005400R0FS73
Product Name Through Hole Resistors Wirewound Resistors RES 400 OHM 1% 5W SILICONE WW
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 400 ohms 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details