Vishay Precision Group Through Hole Resistors RS005470R0FB12

Description
RS-5 470 1% B12
Request a Quote Datasheet
Description
RS-5 470 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS005470R0FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS005470R0FB12-ND
Through Hole Resistors 541-RS005470R0FB12-ND
RS-5 470 1% B12

RS-5 470 1% B12

Buy Now Datasheet
Res Wirewound 470 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole - RS005470R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole
RS005470R0FB12
Res Wirewound 470 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole RS005470R0FB12
Res Wirewound 470 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 470 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RS005470R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005470R0FB12
Wirewound Resistors 3110-RS005470R0FB12
RS-5 470 1% B12

RS-5 470 1% B12

Supplier's Site Datasheet
Through-Hole Resistor - 53-RS005470R0FB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS005470R0FB12
Through-Hole Resistor 53-RS005470R0FB12
Wirewound Resistors - Through Hole 5watts 470ohms 1% Product overview: RS005470R0FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005470R0FB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 470ohms 1% Product overview: RS005470R0FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005470R0FB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 470 Ohm, 5W, ±1%; Resistance Vishay - 02F1416 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 470 Ohm, 5W, ±1%; Resistance Vishay
02F1416
Wirewound Resistor, 470 Ohm, 5W, ±1%; Resistance Vishay 02F1416
WIREWOUND RESISTOR, 470 OHM, 5W, ±1%; Resistance:470ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 470 OHM, 5W, ±1%; Resistance:470ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 541-RS005470R0FB12-ND RS005470R0FB12 3110-RS005470R0FB12 53-RS005470R0FB12 02F1416
Product Name Through Hole Resistors Res Wirewound 470 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistors Through-Hole Resistor Wirewound Resistor, 470 Ohm, 5W, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1879248-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details