Vishay Intertechnology, Inc. Through-Hole 2.5ohm Resistor RS0052R500BS73

Description
Wirewound Resistors - Through Hole 5watt 2.5ohm .1% Product overview: RS0052R500BS73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2.5ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0052R500BS73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 5watt 2.5ohm .1% Product overview: RS0052R500BS73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2.5ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0052R500BS73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2.5ohm Resistor - 53-RS0052R500BS73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2.5ohm Resistor
53-RS0052R500BS73
Through-Hole 2.5ohm Resistor 53-RS0052R500BS73
Wirewound Resistors - Through Hole 5watt 2.5ohm .1% Product overview: RS0052R500BS73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2.5ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0052R500BS73 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watt 2.5ohm .1% Product overview: RS0052R500BS73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.5ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2.5ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0052R500BS73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RS0052R500BS73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS0052R500BS73CT-ND
Through Hole Resistors 541-RS0052R500BS73CT-ND
RS-5 2.5 .1% S73

RS-5 2.5 .1% S73

Buy Now Datasheet
Through Hole Resistors - 541-RS0052R500BS73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS0052R500BS73TR-ND
Through Hole Resistors 541-RS0052R500BS73TR-ND
RS-5 2.5 .1% S73

RS-5 2.5 .1% S73

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-RS0052R500BS73 541-RS0052R500BS73CT-ND
Product Name Through-Hole 2.5ohm Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 2.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating Temperature -65 to 250 C (-85 to 482 F) -65 to 250 C (-85 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers