Wirewound Resistors - Through Hole 5watts 15Kohms 1% Product overview: RS00515K00FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00515K00FB12 can be used for catalog matching and distributor lookup.
Res Wirewound 15K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RS00515K00FB12 | 53-RS00515K00FB12 | RS00515K00FB12 | 541-RS00515K00FB12-ND |
| Product Name | Wirewound Resistors | Through-Hole Resistor | Res Wirewound 15K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole | Through Hole Resistors |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 15000 ohms | 15000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C |