Res Wirewound 210 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-RS005210R0FS73CT-ND | RS005210R0FS73 | 3110-RS005210R0FS73 |
| Product Name | Through Hole Resistors | Res Wirewound 210 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |