Vishay Precision Group Through-Hole 5 W 5000 ohm Resistor RS0055K000FE12

Description
RESISTOR, WIRE WOUND, 5 W, 1 %, 20 ppm, 5000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: RS0055K000FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5 W, 5000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5 W, 5000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0055K000FE12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 5 W, 1 %, 20 ppm, 5000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: RS0055K000FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5 W, 5000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5 W, 5000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0055K000FE12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 5 W 5000 ohm Resistor - 53-RS0055K000FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5 W 5000 ohm Resistor
53-RS0055K000FE12
Through-Hole 5 W 5000 ohm Resistor 53-RS0055K000FE12
RESISTOR, WIRE WOUND, 5 W, 1 %, 20 ppm, 5000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: RS0055K000FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5 W, 5000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5 W, 5000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0055K000FE12 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 5 W, 1 %, 20 ppm, 5000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: RS0055K000FE12 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5 W, 5000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5 W, 5000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0055K000FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RS0055K000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0055K000FE12
Wirewound Resistors 3110-RS0055K000FE12
RS-5 5K 1% E12 e3

RS-5 5K 1% E12 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:RS; Resistance:5kohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Te... - RS0055K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:5kohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Te...
RS0055K000FE12
Wirewound ResistorSeries:RS; Resistance:5kohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Te... RS0055K000FE12
Wirewound ResistorSeries:RS; Resistance:5kohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Te...

Wirewound ResistorSeries:RS; Resistance:5kohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Te...

Supplier's Site
Through Hole Resistors - 541-RS0055K000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS0055K000FE12-ND
Through Hole Resistors 541-RS0055K000FE12-ND
5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 5Kohm, 6.5W, 1%; Resistance Vishay - 41K9207 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 6.5W, 1%; Resistance Vishay
41K9207
Wirewound Resistor, 5Kohm, 6.5W, 1%; Resistance Vishay 41K9207
WIREWOUND RESISTOR, 5KOHM, 6.5W, 1%; Resistance:5kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 6.5W, 1%; Resistance:5kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Resistor - 16360509 - Radwell International
Willingboro, NJ, United States
Resistor
16360509
Resistor 16360509
CAPACITOR, WIREWOUND, AXIAL, 5KOHMS, 5W, 1%, 7.9X25.4MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, WIREWOUND, AXIAL, 5KOHMS, 5W, 1%, 7.9X25.4MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 53-RS0055K000FE12 3110-RS0055K000FE12 RS0055K000FE12 541-RS0055K000FE12-ND 41K9207 16360509
Product Name Through-Hole 5 W 5000 ohm Resistor Wirewound Resistors Wirewound ResistorSeries:RS; Resistance:5kohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Te... Through Hole Resistors Wirewound Resistor, 5Kohm, 6.5W, 1%; Resistance Vishay Resistor
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Category / Application Industrial General Use Precision Resistor
Standards and Certifications RoHS RoHS
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details