Power ResistorSeries:RS; Resistance:20kohm; Resistance Tolerance: 1%; Power Rating:5W; Operating T...
RS-5 20K 1% E12 e3
Wirewound Resistors - Through Hole 5watts 20Kohms 1% Product overview: RS00520K00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00520K00FE12 can be used for catalog matching and distributor lookup.
RS-5 20K 1% E12 E3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RS00520K00FE12 | 3110-RS00520K00FE12 | 53-RS00520K00FE12 | 541-RS00520K00FE12-ND |
| Product Name | Power ResistorSeries:RS; Resistance:20kohm; Resistance Tolerance: 1%; Power Rating:5W; Operating T... | Wirewound Resistors | Through-Hole Resistor | Through Hole Resistors |
| Category / Application | Power Applications | Industrial | General Use | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts | ||
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 20000 ohms | 20000 ohms |