Power ResistorSeries:RS; Resistance:25ohm; Resistance Tolerance: 1%; Power Rating:6.5W; Operating ...
RS-5 25 1% E12 e3
Wirewound Resistors - Through Hole 5watts 25ohms 1% Product overview: RS00525R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00525R00FE12 can be used for catalog matching and distributor lookup.
WIREWOUND RESISTOR, 25 OHM, 6.5W, 1%; Resistance:25ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 541-RS00525R00FE12-ND | RS00525R00FE12 | 3110-RS00525R00FE12 | 53-RS00525R00FE12 | 65K2652 |
| Product Name | Through Hole Resistors | Power ResistorSeries:RS; Resistance:25ohm; Resistance Tolerance: 1%; Power Rating:6.5W; Operating ... | Wirewound Resistors | Through-Hole Resistor | Wirewound Resistor, 25 Ohm, 6.5W, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Power Applications | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |