Wirewound Resistors - Through Hole 5watts 270ohms 1% Product overview: RS005270R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005270R0FE12 can be used for catalog matching and distributor lookup.
RS-5 270 1% E12 e3
RS-5 270 1% E12 E3
Wirewound Resistors 270 Ohm 1% 5W
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 53-RS005270R0FE12 | 3110-RS005270R0FE12 | 541-RS005270R0FE12-ND | RS005270R0FE12 |
| Product Name | Through-Hole Resistor | Wirewound Resistors | Through Hole Resistors | Wirewound Resistors 270 Ohm 1% 5W |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 270 ohms | 270 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | ||
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 250 C (-85 to 482 F) |