Wirewound Resistors - Through Hole 5watts 40Kohms 1% Product overview: RS00540K00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00540K00FE12 can be used for catalog matching and distributor lookup.
Res Wirewound 40K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Vishay RS00540K00FE12 Resistor
RS-5 40K 1% E12 E3
WIREWOUND, 40K OHM,1%,5W,50PPM,AXL,
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-RS00540K00FE12 | RS00540K00FE12 | 8506610 | 541-RS00540K00FE12-ND | 70205009 |
| Product Name | Through-Hole Resistor | Res Wirewound 40K Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors | Through Hole Resistors | WIREWOUND, 40K OHM,1%,5W,50PPM,AXL,THRU-HOLE,BULK |
| Technology / Construction | Wirewound | Wirewound | Wire wound | Wirewound | Wirewound |
| Resistance Range | 40000 ohms | 40000 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | ||
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 250 C (-85 to 482 F) |