Wirewound Resistors - Through Hole 5watts 3ohms 1% Product overview: RS0053R000FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0053R000FE12 can be used for catalog matching and distributor lookup.
Wirewound ResistorSeries:RS; Resistance:3ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Tem...
| ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 53-RS0053R000FE12 | 541-RS0053R000FE12-ND | 3110-RS0053R000FE12 | RS0053R000FE12 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Wirewound Resistors | Wirewound ResistorSeries:RS; Resistance:3ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; Tem... |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 3 ohms | 3 ohms | 3 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 250 C (-85 to 482 F) |