Vishay Intertechnology, Inc. RES 47K OHM 1% 5W SILICONE WW RS00547K00FS73

Description
RES 47Kohm 1% 5W SILICONE WW
Request a Quote Datasheet
Description
RES 47Kohm 1% 5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1% 5W SILICONE WW - RS00547K00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1% 5W SILICONE WW
RS00547K00FS73
RES 47K OHM 1% 5W SILICONE WW RS00547K00FS73
RES 47Kohm 1% 5W SILICONE WW

RES 47Kohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - RSC-47KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-47KTR-ND
Through Hole Resistors RSC-47KTR-ND
47 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

47 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RS00547K00FS73 RSC-47KTR-ND
Product Name RES 47K OHM 1% 5W SILICONE WW Through Hole Resistors
Resistance Range 47000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details