Vishay Intertechnology, Inc. 50 Ohm 5W Resistor RS00550R00FS73

Description
Res Wirewound 50 Ohm 1% 5W ±20ppm/°C Silicone AXL T/R Product overview: RS00550R00FS73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00550R00FS73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound 50 Ohm 1% 5W ±20ppm/°C Silicone AXL T/R Product overview: RS00550R00FS73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00550R00FS73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm 5W Resistor - 53-RS00550R00FS73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 Ohm 5W Resistor
53-RS00550R00FS73
50 Ohm 5W Resistor 53-RS00550R00FS73
Res Wirewound 50 Ohm 1% 5W ±20ppm/°C Silicone AXL T/R Product overview: RS00550R00FS73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00550R00FS73 can be used for catalog matching and distributor lookup.

Res Wirewound 50 Ohm 1% 5W ±20ppm/°C Silicone AXL T/R Product overview: RS00550R00FS73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00550R00FS73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 50 OHM 5W 1% WW AXIAL - RS00550R00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 5W 1% WW AXIAL
RS00550R00FS73
RES 50 OHM 5W 1% WW AXIAL RS00550R00FS73
RES 50ohm 5W 1% WW AXIAL

RES 50ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSC-50TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-50TR-ND
Through Hole Resistors RSC-50TR-ND
50 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSC-50CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-50CT-ND
Through Hole Resistors RSC-50CT-ND
50 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS00550R00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00550R00FS73
Wirewound Resistors 3110-RS00550R00FS73
RS-5 50 1% S73

RS-5 50 1% S73

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors
Product Number 53-RS00550R00FS73 RS00550R00FS73 RSC-50TR-ND 3110-RS00550R00FS73
Product Name 50 Ohm 5W Resistor RES 50 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details