Wirewound Resistors - Through Hole 5watts 33ohms 1% Learn More
RS-5 33 1% E12 e3
Wirewound Resistors - Through Hole 5watts 33ohms 1% Product overview: RS00533R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00533R00FE12 can be used for catalog matching and distributor lookup.
Resistor;Wirewound;R
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RS00533R00FE12 | 541-RS00533R00FE12-ND | 3110-RS00533R00FE12 | 53-RS00533R00FE12 | 70201660 |
| Product Name | Wirewound Resistors - | Through Hole Resistors | Wirewound Resistors | Through-Hole Resistor | Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Military |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 33 ohms | 33 ohms | 33 ohms | 33 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |