Vishay Precision Group RES 47K OHM 1% 5W SILICONE WW RS00547K00FE73

Description
RES 47Kohm 1% 5W SILICONE WW
Request a Quote Datasheet
Description
RES 47Kohm 1% 5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1% 5W SILICONE WW - RS00547K00FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1% 5W SILICONE WW
RS00547K00FE73
RES 47K OHM 1% 5W SILICONE WW RS00547K00FE73
RES 47Kohm 1% 5W SILICONE WW

RES 47Kohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - RSC-47KRTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-47KRTR-ND
Through Hole Resistors RSC-47KRTR-ND
47 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

47 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSC-47KRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-47KRCT-ND
Through Hole Resistors RSC-47KRCT-ND
47 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

47 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 47Kohm, 5W, ±1%; Resistance Vishay - 65P2524 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47Kohm, 5W, ±1%; Resistance Vishay
65P2524
Wirewound Resistor, 47Kohm, 5W, ±1%; Resistance Vishay 65P2524
WIREWOUND RESISTOR, 47KOHM, 5W, ±1%; Resistance:47kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 47KOHM, 5W, ±1%; Resistance:47kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:7.92mmRoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 47Kohm, 5W, 1%, Full Reel; Resistance Vishay - 83R8794 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47Kohm, 5W, 1%, Full Reel; Resistance Vishay
83R8794
Wirewound Resistor, 47Kohm, 5W, 1%, Full Reel; Resistance Vishay 83R8794
WIREWOUND RESISTOR, 47KOHM, 5W, 1%, FULL REEL; Resistance:47kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 47KOHM, 5W, 1%, FULL REEL; Resistance:47kohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RS00547K00FE73 RSC-47KRTR-ND 65P2524 83R8794
Product Name RES 47K OHM 1% 5W SILICONE WW Through Hole Resistors Wirewound Resistor, 47Kohm, 5W, ±1%; Resistance Vishay Wirewound Resistor, 47Kohm, 5W, 1%, Full Reel; Resistance Vishay
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts 5 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details