Vishay Intertechnology, Inc. RES 20 OHM 1% 5W SILICONE WW RS00520R00FE73

Description
RES 20ohm 1% 5W SILICONE WW
Request a Quote Datasheet
Description
RES 20ohm 1% 5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1% 5W SILICONE WW - RS00520R00FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1% 5W SILICONE WW
RS00520R00FE73
RES 20 OHM 1% 5W SILICONE WW RS00520R00FE73
RES 20ohm 1% 5W SILICONE WW

RES 20ohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - RS00520R00FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS00520R00FE73-ND
Through Hole Resistors RS00520R00FE73-ND
20 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

20 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS00520R00FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00520R00FE73
Wirewound Resistors 3110-RS00520R00FE73
RS-5 20 1% E73 e3

RS-5 20 1% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS00520R00FE73 RS00520R00FE73-ND 3110-RS00520R00FE73
Product Name RES 20 OHM 1% 5W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details