Vishay Precision Group Through Hole Resistors RS0052R000FE12

Description
RS-5 2 1% E12 E3
Request a Quote Datasheet
Description
RS-5 2 1% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS0052R000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS0052R000FE12-ND
Through Hole Resistors 541-RS0052R000FE12-ND
RS-5 2 1% E12 E3

RS-5 2 1% E12 E3

Buy Now Datasheet
Through-Hole Resistor - 53-RS0052R000FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS0052R000FE12
Through-Hole Resistor 53-RS0052R000FE12
Wirewound Resistors - Through Hole 5watts 2ohms 1% Product overview: RS0052R000FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0052R000FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 2ohms 1% Product overview: RS0052R000FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0052R000FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RS0052R000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0052R000FE12
Wirewound Resistors 3110-RS0052R000FE12
RS-5 2 1% E12 e3

RS-5 2 1% E12 e3

Supplier's Site Datasheet
Leaded Process Compatible:Yes - RS0052R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Leaded Process Compatible:Yes
RS0052R000FE12
Leaded Process Compatible:Yes RS0052R000FE12
Leaded Process Compatible:Yes

Leaded Process Compatible:Yes

Supplier's Site
Wirewound Resistor, 2 Ohm, 5W, 1%; Resistance Vishay - 41K9202 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 5W, 1%; Resistance Vishay
41K9202
Wirewound Resistor, 2 Ohm, 5W, 1%; Resistance Vishay 41K9202
WIREWOUND RESISTOR, 2 OHM, 5W, 1%; Resistance:2ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 5W, 1%; Resistance:2ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 541-RS0052R000FE12-ND 53-RS0052R000FE12 3110-RS0052R000FE12 RS0052R000FE12 41K9202
Product Name Through Hole Resistors Through-Hole Resistor Wirewound Resistors Leaded Process Compatible:Yes Wirewound Resistor, 2 Ohm, 5W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Precision Resistor
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers