Vishay Intertechnology, Inc. Through Hole Resistors RS005330R0FS73

Description
330 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
330 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSC-330TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-330TR-ND
Through Hole Resistors RSC-330TR-ND
330 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

330 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 330 OHM 1% 5W SILICONE WW - RS005330R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1% 5W SILICONE WW
RS005330R0FS73
RES 330 OHM 1% 5W SILICONE WW RS005330R0FS73
RES 330ohm 1% 5W SILICONE WW

RES 330ohm 1% 5W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS005330R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005330R0FS73
Wirewound Resistors 3110-RS005330R0FS73
RS-5 330 1% S73

RS-5 330 1% S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RSC-330TR-ND RS005330R0FS73 3110-RS005330R0FS73
Product Name Through Hole Resistors RES 330 OHM 1% 5W SILICONE WW Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers