RES 25ohm 5W 1% WW AXIAL
25 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
25 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 25 Ohm 1% 5W ±20ppm/°C Silicone AXL T/R Product overview: RS00525R00FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00525R00FE73 can be used for catalog matching and distributor lookup.
RS-5 25 1% E73 e3
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS00525R00FE73 | RSC-25RCT-ND | 53-RS00525R00FE73 | 3110-RS00525R00FE73 |
| Product Name | RES 25 OHM 5W 1% WW AXIAL | Through Hole Resistors | 25 Ohm 5W Resistor | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 25 ohms | 25 ohms | 25 ohms | 25 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts | 5 watts | |
| Configuration | Single Resistor |