Vishay Precision Group Through Hole Resistors RS005300R0FE12

Description
RS-5 300 1% E12 E3
Request a Quote Datasheet
Description
RS-5 300 1% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS005300R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS005300R0FE12-ND
Through Hole Resistors 541-RS005300R0FE12-ND
RS-5 300 1% E12 E3

RS-5 300 1% E12 E3

Buy Now Datasheet
Wirewound ResistorSeries:RS; Resistance:300ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T... - RS005300R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:300ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T...
RS005300R0FE12
Wirewound ResistorSeries:RS; Resistance:300ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T... RS005300R0FE12
Wirewound ResistorSeries:RS; Resistance:300ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T...

Wirewound ResistorSeries:RS; Resistance:300ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T...

Supplier's Site
Wirewound Resistors - 3110-RS005300R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005300R0FE12
Wirewound Resistors 3110-RS005300R0FE12
RS-5 300 1% E12 e3

RS-5 300 1% E12 e3

Supplier's Site Datasheet
Through-Hole Resistor - 53-RS005300R0FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS005300R0FE12
Through-Hole Resistor 53-RS005300R0FE12
Wirewound Resistors - Through Hole 5watts 300ohms 1% Product overview: RS005300R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005300R0FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 300ohms 1% Product overview: RS005300R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005300R0FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 300 Ohm, 6.5W, 1%; Resistance Vishay - 65K2655 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 6.5W, 1%; Resistance Vishay
65K2655
Wirewound Resistor, 300 Ohm, 6.5W, 1%; Resistance Vishay 65K2655
WIREWOUND RESISTOR, 300 OHM, 6.5W, 1%; Resistance:300ohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 300 OHM, 6.5W, 1%; Resistance:300ohm; Product Range:RS Series; Power Rating:6.5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 541-RS005300R0FE12-ND RS005300R0FE12 3110-RS005300R0FE12 53-RS005300R0FE12 65K2655
Product Name Through Hole Resistors Wirewound ResistorSeries:RS; Resistance:300ohm; Resistance Tolerance:+/- 1 %; Power Rating:6.5W; T... Wirewound Resistors Through-Hole Resistor Wirewound Resistor, 300 Ohm, 6.5W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details