Wirewound Resistors - Through Hole 5watts 12.5ohms 1% Product overview: RS00512R50FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00512R50FB12 can be used for catalog matching and distributor lookup.
Res Wirewound 12.5 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RS00512R50FB12 | 53-RS00512R50FB12 | 541-RS00512R50FB12-ND | RS00512R50FB12 |
| Product Name | Wirewound Resistors | Through-Hole Resistor | Through Hole Resistors | Res Wirewound 12.5 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 12.5 ohms | 12.5 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C |