Vishay Intertechnology, Inc. Wirewound Resistors RS0052R000FE73

Description
RS-5 2 1% E73 e3
Request a Quote Datasheet
Description
RS-5 2 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS0052R000FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0052R000FE73
Wirewound Resistors 3110-RS0052R000FE73
RS-5 2 1% E73 e3

RS-5 2 1% E73 e3

Supplier's Site Datasheet
RES 2.0 OHM 5W 1% WW AXIAL - RS0052R000FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0 OHM 5W 1% WW AXIAL
RS0052R000FE73
RES 2.0 OHM 5W 1% WW AXIAL RS0052R000FE73
RES 2.0ohm 5W 1% WW AXIAL

RES 2.0ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RS0052R000FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS0052R000FE73-ND
Through Hole Resistors RS0052R000FE73-ND
2 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS0052R000FE73 RS0052R000FE73 RS0052R000FE73-ND
Product Name Wirewound Resistors RES 2.0 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details