Vishay Intertechnology, Inc. Wirewound Resistors - RS00560K00FE73

Description
Wirewound Resistors - Through Hole 5watts 60Kohms 1% Learn More
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 5watts 60Kohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS00560K00FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS00560K00FE73
Wirewound Resistors - RS00560K00FE73
Wirewound Resistors - Through Hole 5watts 60Kohms 1% Learn More

Wirewound Resistors - Through Hole 5watts 60Kohms 1% Learn More

Supplier's Site
Through-Hole Resistor - 53-RS00560K00FE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS00560K00FE73
Through-Hole Resistor 53-RS00560K00FE73
Wirewound Resistors - Through Hole 5watts 60Kohms 1% Product overview: RS00560K00FE73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00560K00FE73 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 60Kohms 1% Product overview: RS00560K00FE73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00560K00FE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RS00560K00FE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS00560K00FE73CT-ND
Through Hole Resistors 541-RS00560K00FE73CT-ND
RS-5 60K 1% E73 E3

RS-5 60K 1% E73 E3

Buy Now Datasheet
Through Hole Resistors - 541-RS00560K00FE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS00560K00FE73TR-ND
Through Hole Resistors 541-RS00560K00FE73TR-ND
RS-5 60K 1% E73 E3

RS-5 60K 1% E73 E3

Buy Now Datasheet
Through Hole Resistors - RS00560K00FE73 - 1088948-RS00560K00FE73 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - RS00560K00FE73
1088948-RS00560K00FE73
Through Hole Resistors - RS00560K00FE73 1088948-RS00560K00FE73
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088948-RS00560K00FE 73 Packaging: Tape and Reel Termination: Axial Length: 22.23 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Resistance: 60 kΩ Power Rating: 5 W Width: 7.92 mm Diameter: 7.92 mm Categories: Through Hole Resistors Case / Package: Ceramic Alternative Parts (Cross-Reference): RS00555K00FE73; RS01056K00FE12; RS00562K00JB12; RNC55J5902FSB14; RNC55J6042FSB14; RNC50J5622FSB14; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 250 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Lead Diameter: 1.02 mm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088948-RS00560K00FE73
Packaging: Tape and Reel
Termination: Axial
Length: 22.23 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Resistance: 60 kΩ
Power Rating: 5 W
Width: 7.92 mm
Diameter: 7.92 mm
Categories: Through Hole Resistors
Case / Package: Ceramic
Alternative Parts (Cross-Reference): RS00555K00FE73; RS01056K00FE12; RS00562K00JB12; RNC55J5902FSB14; RNC55J6042FSB14; RNC50J5622FSB14;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 250 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Lead Diameter: 1.02 mm

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number RS00560K00FE73 53-RS00560K00FE73 541-RS00560K00FE73CT-ND 1088948-RS00560K00FE73
Product Name Wirewound Resistors - Through-Hole Resistor Through Hole Resistors Through Hole Resistors - RS00560K00FE73
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Surface Mount Technology (SMT / SMD)
Resistance Range 60000 ohms 60000 ohms 60000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details