Cornell Dubilier Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 10 20 30 36 37 38 39 40 41 42 43 44 45 46 47 48 50 60 70 80 90 100 117
Product Name Notes
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
Smt Aluminum Electroytic
For New Design: No Capacitance: 1 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 10 mA @ 120 Hz,...
For New Design: No Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 458 mA @ 120 Hz,...
For New Design: No Capacitance: 1,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 458 mA @ 120 Hz,...
For New Design: No Capacitance: 1,500 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 458 mA @ 120 Hz,...
For New Design: No Capacitance: 10 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 23 mA @ 120 Hz,...
For New Design: No Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 14 mA @ 120 Hz,...
For New Design: No Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 26 mA @ 120 Hz,...
For New Design: No Capacitance: 10 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 32 mA @ 120 Hz,...
For New Design: No Capacitance: 10 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 34 mA @ 120 Hz,...
For New Design: No Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 108 mA @ 120 Hz,...
For New Design: No Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz,...
For New Design: No Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 108 mA @ 120 Hz,...
For New Design: No Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz,...
For New Design: No Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 124 mA @ 120 Hz,...
For New Design: No Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz,...
For New Design: No Capacitance: 100 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 252 mA @ 120 Hz,...
For New Design: No Capacitance: 100 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 110 mA @ 120 Hz,...
For New Design: No Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 120 mA @ 120 Hz,...
For New Design: No Capacitance: 2.2 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 15 mA @ 120 Hz,...
For New Design: No Capacitance: 22 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 39 mA @ 120 Hz,...
For New Design: No Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 44 mA @ 120 Hz,...
For New Design: No Capacitance: 22 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 55 mA @ 120 Hz,...
For New Design: No Capacitance: 22 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 59 mA @ 120 Hz,...
For New Design: No Capacitance: 22 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 14 mA @ 120 Hz,...
For New Design: No Capacitance: 22 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 23 mA @ 120 Hz,...
For New Design: No Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 130 mA @ 120 Hz,...
For New Design: No Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz,...
For New Design: No Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 124 mA @ 120 Hz,...
For New Design: No Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 252 mA @ 120 Hz,...
For New Design: No Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 252 mA @ 120 Hz,...
For New Design: No Capacitance: 220 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 458 mA @ 120 Hz,...
For New Design: No Capacitance: 220 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 123 mA @ 120 Hz,...
For New Design: No Capacitance: 220 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz,...
For New Design: No Capacitance: 3.3 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 8 mA @ 120 Hz,...
For New Design: No Capacitance: 3.3 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 19 mA @ 120 Hz,...
For New Design: No Capacitance: 33 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 31 mA @ 120 Hz,...
For New Design: No Capacitance: 330 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 250 mA @ 120 Hz,...
For New Design: No Capacitance: 4.7 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 22 mA @ 120 Hz,...
For New Design: No Capacitance: 4.7 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 22 mA @ 120 Hz,...
For New Design: No Capacitance: 47 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 43 mA @ 120 Hz,...
For New Design: No Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 39 mA @ 120 Hz,...
For New Design: No Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 70 mA @ 120 Hz,...
For New Design: No Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 70 mA @ 120 Hz,...
For New Design: No Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 91 mA @ 120 Hz,...
For New Design: No Capacitance: 47 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 84 mA @ 120 Hz,...
For New Design: No Capacitance: 47 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 98 mA @ 120 Hz,...
For New Design: No Capacitance: 47 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 36 mA @ 120 Hz,...
For New Design: No Capacitance: 47 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 46 mA @ 120 Hz,...
For New Design: No Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 200 mA @ 120 Hz,...
For New Design: No Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 270 mA @ 120 Hz,...
For New Design: No Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 190 mA @ 120 Hz,...
For New Design: No Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 340 mA @ 120 Hz,...
For New Design: No Capacitance: 470 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 360 mA @ 120 Hz,...
For New Design: No Capacitance: 470 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 300 mA @ 120 Hz,...
For New Design: Yes Capacitance: 1 µF Voltage DC: — Voltage AC: 160V ESR: 30.3 mΩ dV/dt: 32 Ripple Current: 5 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 1 µF Voltage DC: — Voltage AC: 250V ESR: 14 mΩ dV/dt: 40 Ripple Current: 8 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 1 µF Voltage DC: — Voltage AC: 275V ESR: 13 mΩ dV/dt: 40 Ripple Current: 8 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 1 µF Voltage DC: — Voltage AC: 350V ESR: 10.9 mΩ dV/dt: 45 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 1 µF Voltage DC: — Voltage AC: 400V ESR: 10.3 mΩ dV/dt: 50 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 1 µF Voltage DC: — Voltage AC: 450V ESR: 9.2 mΩ dV/dt: 55 Ripple Current: 8 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 1 µF Voltage DC: 150V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: — RMS Current: — ESR: — Diameter: 10mm...
For New Design: Yes Capacitance: 1 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: — RMS Current: — ESR: — Diameter: 8mm...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: — Voltage AC: 250V ESR: 10 mΩ dV/dt: 40 Ripple Current: 8 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: — Voltage AC: 400V ESR: 8.1 mΩ dV/dt: 50 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: — Voltage AC: 450V ESR: 7.3 mΩ dV/dt: 55 Ripple Current: 8 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: — RMS Current: — ESR: — Diameter: 10mm...
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 160V ESR: 6.8 mΩ dV/dt: 32 Ripple Current: 7 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 160V ESR: 7.2 mΩ dV/dt: 22 Ripple Current: 12 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 250V ESR: 5.6 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 275V ESR: 5.9 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 350V ESR: 5.3 mΩ dV/dt: 34 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 400V ESR: 6.9 mΩ dV/dt: 35 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 450V ESR: 6.6 mΩ dV/dt: 38 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 10 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: — RMS Current: — ESR: — Diameter: 18.5mm...
For New Design: Yes Capacitance: 12 µF Voltage DC: — Voltage AC: 350V ESR: 6.8 mΩ dV/dt: 28 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 15 µF Voltage DC: — Voltage AC: 250V ESR: 5.2 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 15 µF Voltage DC: — Voltage AC: 275V ESR: 5.1 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 15 µF Voltage DC: — Voltage AC: 400V ESR: 6.1 mΩ dV/dt: 35 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 2 µF Voltage DC: — Voltage AC: 250V ESR: 8.2 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 2 µF Voltage DC: — Voltage AC: 350V ESR: 7.3 mΩ dV/dt: 45 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: — Voltage AC: 160V ESR: 15.3 mΩ dV/dt: 32 Ripple Current: 7 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: — Voltage AC: 350V ESR: 6.9 mΩ dV/dt: 45 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 2.2 µF Voltage DC: — Voltage AC: 400V ESR: 6.4 mΩ dV/dt: 50 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 20 µF Voltage DC: — Voltage AC: 160V ESR: 6.9 mΩ dV/dt: 22 Ripple Current: 12 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 20 µF Voltage DC: — Voltage AC: 250V ESR: 4.8 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 20 µF Voltage DC: — Voltage AC: 275V ESR: 6 mΩ dV/dt: 25 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 20 µF Voltage DC: — Voltage AC: 350V ESR: 5.9 mΩ dV/dt: 28 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 220 nF Voltage DC: — Voltage AC: 450V ESR: 30.9 mΩ dV/dt: 55 Ripple Current: 5 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 220 nF Voltage DC: 150V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: — RMS Current: — ESR: — Diameter: 6.5mm...
For New Design: Yes Capacitance: 25 µF Voltage DC: — Voltage AC: 250V ESR: 5.7 mΩ dV/dt: 25 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 3 µF Voltage DC: — Voltage AC: 400V ESR: 5.7 mΩ dV/dt: 50 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 3 µF Voltage DC: 150V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: — RMS Current: — ESR: — Diameter: 16.5mm...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: — Voltage AC: 160V ESR: 11.3 mΩ dV/dt: 32 Ripple Current: 7 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: — Voltage AC: 250V ESR: 6.2 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: — Voltage AC: 275V ESR: 6.2 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: — Voltage AC: 350V ESR: 5.7 mΩ dV/dt: 45 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 3.3 µF Voltage DC: — Voltage AC: 450V ESR: 7.4 mΩ dV/dt: 45 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 30 µF Voltage DC: — Voltage AC: 160V ESR: 7.4 mΩ dV/dt: 22 Ripple Current: 12 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 30 µF Voltage DC: — Voltage AC: 250V ESR: 5.3 mΩ dV/dt: 25 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 30 µF Voltage DC: — Voltage AC: 275V ESR: 5.3 mΩ dV/dt: 25 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 330 nF Voltage DC: 150V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: — RMS Current: — ESR: — Diameter: 7.5mm...
For New Design: Yes Capacitance: 35 µF Voltage DC: — Voltage AC: 250V ESR: 5.5 mΩ dV/dt: 25 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 4 µF Voltage DC: — Voltage AC: 250V ESR: 5.9 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: — Voltage AC: 350V ESR: 6.9 mΩ dV/dt: 34 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: — Voltage AC: 450V ESR: 6.2 mΩ dV/dt: 45 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 40 µF Voltage DC: — Voltage AC: 160V ESR: 7.6 mΩ dV/dt: 16 Ripple Current: 12 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 40 µF Voltage DC: — Voltage AC: 250V ESR: 5.2 mΩ dV/dt: 25 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 470 nF Voltage DC: — Voltage AC: 400V ESR: 18.6 mΩ dV/dt: 50 Ripple Current: 7 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 470 nF Voltage DC: — Voltage AC: 450V ESR: 15.7 mΩ dV/dt: 55 Ripple Current: 8 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 5 µF Voltage DC: — Voltage AC: 160V ESR: 8.8 mΩ dV/dt: 32 Ripple Current: 7 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 5 µF Voltage DC: — Voltage AC: 250V ESR: 5.2 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 5 µF Voltage DC: — Voltage AC: 350V ESR: 6.8 mΩ dV/dt: 34 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 5 µF Voltage DC: — Voltage AC: 400V ESR: 6.2 mΩ dV/dt: 40 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 50 µF Voltage DC: — Voltage AC: 160V ESR: 7.5 mΩ dV/dt: 16 Ripple Current: 12 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 6.8 µF Voltage DC: — Voltage AC: 250V ESR: 4.9 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 6.8 µF Voltage DC: — Voltage AC: 275V ESR: 4.7 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 6.8 µF Voltage DC: — Voltage AC: 350V ESR: 6.2 mΩ dV/dt: 34 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 6.8 µF Voltage DC: — Voltage AC: 450V ESR: 7.5 mΩ dV/dt: 38 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max...
For New Design: Yes Capacitance: 680 nF Voltage DC: — Voltage AC: 350V ESR: 15 mΩ dV/dt: 45 Ripple Current: 8 A @ 10 kHz, 70°C Min Temp: -40°C Max...

<< Prev Next >>