Cornell DubilierFilm Paper Film CapacitorsAREM15510KKOKZZ
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 100V
Voltage AC: 63V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: —
RMS Current: —
ESR: —
Diameter: 10mm
Length: 28mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 100V
Voltage AC: 63V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: —
RMS Current: —
ESR: —
Diameter: 10mm
Length: 28mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
AREM15510KKOKZZ is an axial leaded metallized polyester film capacitor rated for 100 VDC (63 VAC) with a capacitance of 1.5 µF, dimensions of 10 mm in diameter and 28 mm in length, and a wire diameter of 0.8 mm. It is certified to UL 94 V0 and IEC 695-2-2 standards and is RoHS compliant, designed for general-purpose blocking, coupling, and filtering applications. The case code is KO, and it is available in bulk packaging.
Datasheet Summary Powered by GS/AI
AREM15510KKOKZZ is an axial leaded metallized polyester film capacitor rated for 100 VDC (63 VAC) with a capacitance of 1.5 µF, dimensions of 10 mm in diameter and 28 mm in length, and a wire diameter of 0.8 mm. It is certified to UL 94 V0 and IEC 695-2-2 standards and is RoHS compliant, designed for general-purpose blocking, coupling, and filtering applications. The case code is KO, and it is available in bulk packaging.