The ATB158M050 is an aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 1500 µF, designed for filtering, bypass, and decoupling applications. It has a dimensions of 18x21.5 mm and a maximum impedance of 0.05 Ω at 100 kHz and 20°C, supporting a rated ripple current of 1620 mA at 105°C. The capacitor operates within a temperature range of -55°C to +105°C and has a load life of 1500 hours at 105°C with rated voltage, maintaining capacitance change under 30% and dissipation factor under 200% of the maximum specified value. Its capacitance tolerance is ±20% at 120 Hz and 20°C, and it meets shelf life and soldering heat resistance specifications as defined for the series.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB158M050 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |