ATB336M016 is a 33 µF, 16 V aluminum electrolytic capacitor with a diameter of 6.3 mm and a height of 5.4 mm, designed for filtering, bypass, and decoupling applications. It has a maximum impedance of 0.52 Ω at 100 kHz and 20°C, and supports a rated ripple current of 240 mA at 105°C. The capacitor operates within a temperature range of -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C, and meets a 5000-hour load life at 105°C with rated voltage. It features low impedance and is rated for surface-mount applications.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB336M016 | ATB336M016 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |