The ATB158M035 is an aluminum electrolytic capacitor with a capacitance of 1500 µF, a rated voltage of 35 VDC, and a maximum ripple current of 1260 mA at 100 kHz and +105°C. It has an impedance of 0.054 Ω at 20°C and is packaged in a 16×16.5 mm dimensions case. The capacitor operates within a temperature range of -55°C to +105°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and is designed for a 5000-hour load life at 105°C with rated voltage. The part meets standard endurance and stability requirements for low impedance applications in filtering, bypass, and decoupling circuits.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB158M035 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |