The ATB226M050E058 is an aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 22 µF, a maximum impedance of 2.0 Ω at 100 kHz and +20°C, and a maximum ripple current of 70 mA at 100 kHz and +105°C. It has dimensions of 6.3 mm diameter by 5.8 mm length and operates within a temperature range of -55°C to +105°C. The part meets a capacitance tolerance of +20% at 120 Hz and 20°C, and supports a load life of 5000 hours at 105°C with rated voltage. It is designed for filtering, bypass, coupling, and decoupling applications.
Smt Aluminum Electroytic
CAP ALUM 22UF 20% 50V SMD
CAP ALUM 22UF 20% 50V SMD
CAP ALUM 22UF 20% 50V SMD
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 22µF 50V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB226M050E058 | 338-ATB226M050E058TR-ND | 338-ATB226M050E058DKR-ND | 2002-ATB226M050E058 | ATB226M050E058 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |