ATB337M100 is a 330 µF aluminum electrolytic capacitor with a rated voltage of 100 VDC, designed for filtering, bypass, and decoupling applications. It has a diameter-length dimension of 18x16.5 mm, an impedance of 0.15 Ω at 100 kHz and +20°C, and a maximum ripple current of 850 mA at 100 kHz and +105°C. It operates within a temperature range of -55°C to +105°C and meets a 5000-hour load life specification at 105°C with rated voltage. The capacitance tolerance is +20% at 120 Hz and 20°C. The part is surface-mountable and features low impedance and long life characteristics.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 330UF 20% 100V SMD
CAP ALUM 330UF 20% 100V SMD
CAP ALUM 330UF 20% 100V SMD
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 330µF 100V
| Cornell Dubilier | Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB337M100 | ATB337M100 | 338-ATB337M100TR-ND | 338-ATB337M100DKR-ND | 2002-ATB337M100 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |